Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2500 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 2x CC2500EM Evaluation Modules 2x Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | RF Transceiver |
Core Sub-Architecture | Communication |
Development Tool Type | Evaluation Module |
Features | High Sensitivity Low Current Consumption Excellent Receiver Selectivity & Blocking Performance |
Kit Features | Evaluate SmartRF04 Products Perform RF Measurements Develop a Prototype |
Supported Devices | CC2500 |
Type | Evaluation Module Kit |
CC2500EMK Evaluation Module 2.4 GHz | Texas Instruments |
Rf Txrx, Antenna, Evaluation Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2500EMK?
Additional datasheets, footprints and schematics for CC2500EMK are listed on our Part Details page. You can also find images and similar parts to CC2500EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2500EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2500EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2500EMK fall under?
The CC2500EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2500EMK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2500EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2500EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2500EMK have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2500EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2500EMK often in real-time on the comparison pages.
What if I can't find stock of CC2500EMK?
You can fill out our help required form which you can use to request a quote for CC2500EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.