Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2500 |
Kit Application Type | Communication & Networking |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | 2x SmartRF04 2x CC2500EM CC2550EM Antenna Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | System-on-Chip (SoC) |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Development Kit |
Features | High Sensitivity Low Current Consumption Excellent Receiver Selectivity & Blocking Performance |
Kit Features | Evaluate SmartRF04 Product Perform RF Measurement The SmartRF04DK Includes a Silicon Labs 8051 MCU |
Supported Devices | CC2500 CC2550 |
Type | Development Kit |
Where can I find additional details, specifications and documents for a CC2500-CC2550DK?
Additional datasheets, footprints and schematics for CC2500-CC2550DK are listed on our Part Details page. You can also find images and similar parts to CC2500-CC2550DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2500-CC2550DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2500-CC2550DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2500-CC2550DK fall under?
The CC2500-CC2550DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2500-CC2550DK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2500-CC2550DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2500-CC2550DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2500-CC2550DK have stock available?
There is no stock from authorised distributors for CC2500-CC2550DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2500-CC2550DK often in real-time on the comparison pages.
What if I can't find stock of CC2500-CC2550DK?
You can fill out our help required form which you can use to request a quote for CC2500-CC2550DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.