Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2431 |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | SmartRF04EB Battery Board CC2430EM CC2431EM Evaluation Module Antenna Cable User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | System-on-Chip (SoC) |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Development Kit |
Features | IAR EW8051 C-Compiler with C-SPY Debugger |
Kit Contents Descriptive | 2x SmartRF04EB 10x SoC_BB 2x evaluation modules (CC2430EM) 10x evaluation modules CC2431EM) 12x 2.4 GHz antennas 2x USB cables 1x 10-wire flat cable Quick start guide User's manual IAR EW8051 C-compiler with C-SPY debugger (30+30 days evaluation license) |
Kit Features | Evaluate the SmartRF04 Products Use SmartRF Studio to Perform RF Evaluation and Measurements |
Silicon Family Name | ZigBee |
Supported Devices | CC2431 |
Type | Development Kit |
Where can I find additional details, specifications and documents for a CC2431DK?
Additional datasheets, footprints and schematics for CC2431DK are listed on our Part Details page. You can also find images and similar parts to CC2431DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2431DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2431DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2431DK fall under?
The CC2431DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2431DK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2431DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2431DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2431DK have stock available?
There is no stock from authorised distributors for CC2431DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2431DK often in real-time on the comparison pages.
What if I can't find stock of CC2431DK?
You can fill out our help required form which you can use to request a quote for CC2431DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.