Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 2.4GHz |
---|---|
Frequency Max | 2.4835GHz |
RF / IF Modulation | O-QPSK |
Data Rate | 250Kbps |
Receiving Current | 27mA |
RF IC Case Style | VQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 2V |
Where can I find additional details, specifications and documents for a CC2430ZF128RTCR?
Additional datasheets, footprints and schematics for CC2430ZF128RTCR are listed on our Part Details page. You can also find images and similar parts to CC2430ZF128RTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2430ZF128RTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2430ZF128RTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2430ZF128RTCR fall under?
The CC2430ZF128RTCR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2430ZF128RTCR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2430ZF128RTCR you can contact the distributor directly for product support, shipping queries etc.
Is the CC2430ZF128RTCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2430ZF128RTCR have stock available?
There is no stock from authorised distributors for CC2430ZF128RTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2430ZF128RTCR often in real-time on the comparison pages.
What if I can't find stock of CC2430ZF128RTCR?
You can fill out our help required form which you can use to request a quote for CC2430ZF128RTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.