Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Data Rate | 250Kbps |
---|---|
RF / IF Modulation | O-QPSK |
Frequency Min | 50MHz |
Frequency Max | 3.5GHz |
Receiving Current | 18.8mA |
RF IC Case Style | QFN |
No. of Pins | 48Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Transmitting Current | 17.4mA |
Output Power (dBm) | 24dBm |
Sensitivity dBm | -95dBm |
RF Transceiver Applications | 2.4GHz IEEE 802.15.4 Systems Industrial Control ZigBee Systems Home / Building Automation |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2420 |
Frequency Range | 50MHz to 3.5GHz |
Modulation Type | O-QPSK |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.1V to 3.6V |
Where can I find additional details, specifications and documents for a CC2420RTC?
Additional datasheets, footprints and schematics for CC2420RTC are listed on our Part Details page. You can also find images and similar parts to CC2420RTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2420RTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2420RTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2420RTC fall under?
The CC2420RTC is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2420RTC when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2420RTC you can contact the distributor directly for product support, shipping queries etc.
Is the CC2420RTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2420RTC have stock available?
There is no stock from authorised distributors for CC2420RTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2420RTC often in real-time on the comparison pages.
What if I can't find stock of CC2420RTC?
You can fill out our help required form which you can use to request a quote for CC2420RTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.