Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.20
|
10,640
in stock
|
Buy Now |
Data Rate | 250Kbps |
---|---|
RF / IF Modulation | O-QPSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Receiving Current | 18.8mA |
RF IC Case Style | VQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.6V |
Transmitting Current | 17.4mA |
Output Power (dBm) | 24dBm |
Sensitivity dBm | -95dBm |
RF Transceiver Applications | 2.4GHz IEEE 802.15.4 Systems ZigBee Systems Home/Building Automation Industrial Control |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Single-Chip 2.4 GHz IEEE 802.15.4 Compliant and ZigBee&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a CC2420RGZR?
Additional datasheets, footprints and schematics for CC2420RGZR are listed on our Part Details page. You can also find images and similar parts to CC2420RGZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2420RGZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2420RGZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2420RGZR fall under?
The CC2420RGZR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2420RGZR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2420RGZR you can contact the distributor directly for product support, shipping queries etc.
Is the CC2420RGZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2420RGZR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC2420RGZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2420RGZR often in real-time on the comparison pages.
What if I can't find stock of CC2420RGZR?
You can fill out our help required form which you can use to request a quote for CC2420RGZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.