Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CC2415-000 |
材質システム コード | 10 |
---|---|
Material Code | 71 |
Adhesive Pre-Coat | Yes |
Material | Semi-Rigid Modified Polyolefin |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | .45 – 1.2in, 11.4 – 30.5mm |
Inside Diameter Range (Leg 2) | .3 – .6in, 7.6 – 15.2mm |
Inside Diameter Range (Leg 1) | .45 – .9in, 11.4 – 22.9mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /86 Precoat |
Adhesive Code | 86, 42 |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 382C |
Comment | Use only with -51 molded parts and NT-FR tubing. |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Size Code | 312 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Resistant To | Flexing |
Flammability | Flame-Retardant |
Heat Shrink Cable Boots & End Caps 382C312-71/86-0 | Sager |
Where can I find additional details, specifications and documents for a CC2415-000?
Additional datasheets, footprints and schematics for CC2415-000 are listed on our Part Details page. You can also find images and similar parts to CC2415-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2415-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2415-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2415-000 fall under?
The CC2415-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to CC2415-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2415-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2415-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2415-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for CC2415-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2415-000 often in real-time on the comparison pages.
What if I can't find stock of CC2415-000?
You can fill out our help required form which you can use to request a quote for CC2415-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.