Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CC1311-000 |
材質システム コード | 780 |
---|---|
Material Code | 780 |
Adhesive Pre-Coat | No |
Material | NBCCS |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 1) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Leg 2) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Leg 3) | .26 – .52in, 6.6 – 13.2mm |
Inside Diameter Range (Body) | 6.6 – 19.8mm, .26 – .78in |
Power Cable Accessory | No |
接着剤のタイプ | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Chemical, Biological, Radiological and Nuclear (CBRN) |
Molded Part Shape Code | 462A |
Size Code | 421 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Resistant To | Radiation |
462A421-780-0 |Raychem Te Connectivity CC1311-000 | Newark Electronics |
Cable Accessories Transition Modified Fluoropolymer Black | Avnet America |
Heat Shrink Tubing & Sleeves 462A421-780-0 | Sager |
Where can I find additional details, specifications and documents for a CC1311-000?
Additional datasheets, footprints and schematics for CC1311-000 are listed on our Part Details page. You can also find images and similar parts to CC1311-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1311-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1311-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1311-000 fall under?
The CC1311-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to CC1311-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1311-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC1311-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1311-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CC1311-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1311-000 often in real-time on the comparison pages.
What if I can't find stock of CC1311-000?
You can fill out our help required form which you can use to request a quote for CC1311-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.