Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 164MHz |
---|---|
Frequency Max | 190MHz |
RF / IF Modulation | 2FSK 2GFSK 4FSK 4GFSK MSK OOK |
Data Rate | 1.25Mbps |
Receiving Current | 19mA |
RF IC Case Style | VQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 46mA |
Output Power (dBm) | 16dBm |
Sensitivity dBm | -123dBm |
RF Transceiver Applications | Home & Building Automation Wireless Healthcare & IEEE 802.15.4g Applications Wireless M-Bus |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low power and high performance wireless transceiver | Texas Instruments |
Rf Transceiver, 164-950Mhz, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC1200RHBR?
Additional datasheets, footprints and schematics for CC1200RHBR are listed on our Part Details page. You can also find images and similar parts to CC1200RHBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1200RHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1200RHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1200RHBR fall under?
The CC1200RHBR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1200RHBR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1200RHBR you can contact the distributor directly for product support, shipping queries etc.
Is the CC1200RHBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1200RHBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC1200RHBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1200RHBR often in real-time on the comparison pages.
What if I can't find stock of CC1200RHBR?
You can fill out our help required form which you can use to request a quote for CC1200RHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.