Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC1200 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | Evaluation Module 2 x CC1200 Antennas |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CC1200 Evaluation Module Kit 868-930 MHz | Texas Instruments |
868-930 Mhz Rf, Development Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a CC1200EMK-868-930?
Additional datasheets, footprints and schematics for CC1200EMK-868-930 are listed on our Part Details page. You can also find images and similar parts to CC1200EMK-868-930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1200EMK-868-930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1200EMK-868-930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1200EMK-868-930 fall under?
The CC1200EMK-868-930 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC1200EMK-868-930 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1200EMK-868-930 you can contact the distributor directly for product support, shipping queries etc.
Is the CC1200EMK-868-930 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1200EMK-868-930 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC1200EMK-868-930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1200EMK-868-930 often in real-time on the comparison pages.
What if I can't find stock of CC1200EMK-868-930?
You can fill out our help required form which you can use to request a quote for CC1200EMK-868-930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.