Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 2 Transceivers Debug Probe Micro USB Cables Flat Cable Batteries |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Use a Helical PCB Antenna Supports SmartRF Studio Works with 868MHz and 915MHz |
Where can I find additional details, specifications and documents for a CC11XLDK-868-915?
Additional datasheets, footprints and schematics for CC11XLDK-868-915 are listed on our Part Details page. You can also find images and similar parts to CC11XLDK-868-915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC11XLDK-868-915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC11XLDK-868-915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC11XLDK-868-915 fall under?
The CC11XLDK-868-915 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC11XLDK-868-915 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC11XLDK-868-915 you can contact the distributor directly for product support, shipping queries etc.
Is the CC11XLDK-868-915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC11XLDK-868-915 have stock available?
There is no stock from authorised distributors for CC11XLDK-868-915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC11XLDK-868-915 often in real-time on the comparison pages.
What if I can't find stock of CC11XLDK-868-915?
You can fill out our help required form which you can use to request a quote for CC11XLDK-868-915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.