CC1125RHBR Semiconductors - ICs by Texas Instruments

RF TRANSCEIVER 164-960MHZ VQFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.54

Distributor Stock
Logo for Farnell
Farnell
from US$3.81
2,945
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.54
306,878
in stock
Buy Now
Logo for element14
element14
from US$7.87
2,945
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.25
-
Buy Now

Specifications

Frequency Min 164MHz
Frequency Max 192MHz
RF / IF Modulation 2FSK 2GFSK 4FSK 4GFSK MSK OOK
Data Rate 200Kbps
Receiving Current 17mA
RF IC Case Style VQFN
No. of Pins 32Pins
Supply Voltage Min 2V
Supply Voltage Max 3.6V
Transmitting Current 37mA
Output Power (dBm) 16dBm
Sensitivity dBm -123dBm
RF Transceiver Applications AMR Building / Home Automation Consumer Industrial Control Transportation
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ultra-high performance Sub-1 GHz wireless transceiver for narrowband systems | Texas Instruments
RF TRANSCEIVER, 164-960MHZ, VQFN-32 | element14
Rf Transceiver, 164-960Mhz, Vqfn-32 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC1125RHBR?

Additional datasheets, footprints and schematics for CC1125RHBR are listed on our Part Details page. You can also find images and similar parts to CC1125RHBR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC1125RHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1125RHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC1125RHBR fall under?

The CC1125RHBR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to CC1125RHBR when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC1125RHBR you can contact the distributor directly for product support, shipping queries etc.

Is the CC1125RHBR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC1125RHBR have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for CC1125RHBR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC1125RHBR often in real-time on the comparison pages.

What if I can't find stock of CC1125RHBR?

You can fill out our help required form which you can use to request a quote for CC1125RHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay