Kit Application Type | Wireless Connectivity |
---|---|
Application Sub Type | RF Transceiver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430 |
Product Range | - |
Kit Contents | 2x SmartRF Transceiver EB 2x CC1120EM 868 / 915MHz 2x Pulse Antenna 2x Micro USB Cable |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430F5438 USB 128x64 LCD 3-axis Accelerometer Ambient Light Sensor |
Silicon Family Name | MSP430F5xx |
Cc1120, Smartrf Txrx, Ant, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a CC1120DK?
Additional datasheets, footprints and schematics for CC1120DK are listed on our Part Details page. You can also find images and similar parts to CC1120DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1120DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1120DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1120DK fall under?
The CC1120DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC1120DK when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1120DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC1120DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1120DK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CC1120DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1120DK often in real-time on the comparison pages.
What if I can't find stock of CC1120DK?
You can fill out our help required form which you can use to request a quote for CC1120DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.