Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.34
|
9,168
in stock
|
Buy Now |
Frequency Min | 300MHz |
---|---|
Frequency Max | 928MHz |
RF / IF Modulation | 2FSK ASK GFSK MSK OOK |
Data Rate | 500Kbps |
Receiving Current | 16.2mA |
RF IC Case Style | QFN |
No. of Pins | 36 |
Packaging | Cut Tape |
Sub-1 GHz wireless MCU with up to 32 kB Flash memory | Texas Instruments |
Where can I find additional details, specifications and documents for a CC1111F32RSPR?
Additional datasheets, footprints and schematics for CC1111F32RSPR are listed on our Part Details page. You can also find images and similar parts to CC1111F32RSPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1111F32RSPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1111F32RSPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1111F32RSPR fall under?
The CC1111F32RSPR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1111F32RSPR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1111F32RSPR you can contact the distributor directly for product support, shipping queries etc.
Is the CC1111F32RSPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1111F32RSPR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC1111F32RSPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1111F32RSPR often in real-time on the comparison pages.
What if I can't find stock of CC1111F32RSPR?
You can fill out our help required form which you can use to request a quote for CC1111F32RSPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.