Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC1111 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | CC1111 USB dongle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CC1111 USB Evaluation Module Kit 868/915 MHz | Texas Instruments |
CC1111 USB Evaluat.Module Kit 868/915MHz | RS |
Rf Transceiver, Evaluation Module | Newark Electronics |
RF TRANSCEIVER, EVALUATION MODULE | element14 |
Where can I find additional details, specifications and documents for a CC1111EMK868-915?
Additional datasheets, footprints and schematics for CC1111EMK868-915 are listed on our Part Details page. You can also find images and similar parts to CC1111EMK868-915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1111EMK868-915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1111EMK868-915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1111EMK868-915 fall under?
The CC1111EMK868-915 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC1111EMK868-915 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1111EMK868-915 you can contact the distributor directly for product support, shipping queries etc.
Is the CC1111EMK868-915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1111EMK868-915 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC1111EMK868-915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1111EMK868-915 often in real-time on the comparison pages.
What if I can't find stock of CC1111EMK868-915?
You can fill out our help required form which you can use to request a quote for CC1111EMK868-915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.