Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC1110 |
Kit Application Type | Communication |
Application Sub Type | RF Transceiver |
Kit Contents | 2x SmartRF Target Boards CC Debugger USB Cable Batteries CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Operates at 868.3MHz Uses GFSK Modulation Bit Rate 2.4kbps Powerful DMA Functionality |
Kit Features | PCB Antenna Pre-Tested for ETSI/FCC Compliance Pre-programmed w/ Link Test for RF Range Measurement |
Type | Development Kit |
Where can I find additional details, specifications and documents for a CC1110DK-MINI-868?
Additional datasheets, footprints and schematics for CC1110DK-MINI-868 are listed on our Part Details page. You can also find images and similar parts to CC1110DK-MINI-868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1110DK-MINI-868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1110DK-MINI-868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1110DK-MINI-868 fall under?
The CC1110DK-MINI-868 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC1110DK-MINI-868 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1110DK-MINI-868 you can contact the distributor directly for product support, shipping queries etc.
Is the CC1110DK-MINI-868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1110DK-MINI-868 have stock available?
There is no stock from authorised distributors for CC1110DK-MINI-868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1110DK-MINI-868 often in real-time on the comparison pages.
What if I can't find stock of CC1110DK-MINI-868?
You can fill out our help required form which you can use to request a quote for CC1110DK-MINI-868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.