CC110LRGPR Semiconductors - ICs by Texas Instruments

RF TRANSCEIVER QFN-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.24
2,233
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.82
16,008
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.13
3,000
in stock
Buy Now
Logo for element14
element14
from US$1.20
2,233
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.42
-
Buy Now

Specifications

Frequency Min 300MHz
Frequency Max 928MHz
RF / IF Modulation 2FSK 4FSK GFSK OOK
Data Rate 600Kbps
Receiving Current 14.7mA
RF IC Case Style QFN
No. of Pins 20Pins
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
Transmitting Current 33.6mA
Output Power (dBm) 12dBm
Sensitivity dBm -116dBm
RF Transceiver Applications Ultra Low Power Wireless Applications ISM/SRD Bands Wireless Alarm & Security Systems
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Value line Sub-1 GHz wireless transceiver | Texas Instruments
RF TRANSCEIVER, QFN-20 | element14
Rf Transceiver, Qfn-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC110LRGPR?

Additional datasheets, footprints and schematics for CC110LRGPR are listed on our Part Details page. You can also find images and similar parts to CC110LRGPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC110LRGPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC110LRGPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC110LRGPR fall under?

The CC110LRGPR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to CC110LRGPR when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC110LRGPR you can contact the distributor directly for product support, shipping queries etc.

Is the CC110LRGPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC110LRGPR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for CC110LRGPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC110LRGPR often in real-time on the comparison pages.

What if I can't find stock of CC110LRGPR?

You can fill out our help required form which you can use to request a quote for CC110LRGPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay