CC1070-RTY1 Semiconductors - ICs by Texas Instruments

RF TRANSMITTER SMD QFN-20 1070

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Frequency Min 402MHz
Frequency Max 940MHz
RF / IF Modulation FSK GFSK OOK
Data Rate 153.6Kbps
Transmitting Current 17.5mA
RF IC Case Style QFN
No. of Pins 20Pins
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Output Power (dBm) 10dBm
Sensitivity dBm -
RF Transmitter Applications Automatic Meter Reading Home Automation Low Power Telemetry Wireless Alarm / Security Systems
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Bandwidth 470940MHz
Base Number 1070
Frequency Range 402MHz to 470MHz 804MHz to 940MHz
Modulation Type FSK GFSK OOK
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC1070-RTY1?

Additional datasheets, footprints and schematics for CC1070-RTY1 are listed on our Part Details page. You can also find images and similar parts to CC1070-RTY1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC1070-RTY1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1070-RTY1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC1070-RTY1 fall under?

The CC1070-RTY1 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to CC1070-RTY1 when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC1070-RTY1 you can contact the distributor directly for product support, shipping queries etc.

Is the CC1070-RTY1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC1070-RTY1 have stock available?

There is no stock from authorised distributors for CC1070-RTY1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC1070-RTY1 often in real-time on the comparison pages.

What if I can't find stock of CC1070-RTY1?

You can fill out our help required form which you can use to request a quote for CC1070-RTY1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay