CC1020RSS Semiconductors - ICs by Texas Instruments

TRANSCEIVER RF NARROWBAND 32QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Frequency Min 402MHz
Frequency Max 960MHz
RF / IF Modulation FSK GFSK OOK
Data Rate 153.6Kbps
Receiving Current 19.9mA
RF IC Case Style QFN
No. of Pins 32Pins
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Transmitting Current 20.5mA
Output Power (dBm) 10dBm
Sensitivity dBm -118dBm
RF Transceiver Applications AMR-Automatic Meter Reading Narrowband Low Power UHF Wireless Data Transmitters & Receivers
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 1020
Frequency Band 402MHz to 470MHz & 804MHz to 940MHz
Frequency Range 402MHz to 470MHz 804MHz to 960MHz
IC Generic Number CC1020
Modulation Type FSK GFSK OOK
Noise Factor Typ 7dB
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC1020RSS?

Additional datasheets, footprints and schematics for CC1020RSS are listed on our Part Details page. You can also find images and similar parts to CC1020RSS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC1020RSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1020RSS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC1020RSS fall under?

The CC1020RSS is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to CC1020RSS when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC1020RSS you can contact the distributor directly for product support, shipping queries etc.

Is the CC1020RSS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC1020RSS have stock available?

There is no stock from authorised distributors for CC1020RSS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC1020RSS often in real-time on the comparison pages.

What if I can't find stock of CC1020RSS?

You can fill out our help required form which you can use to request a quote for CC1020RSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay