CC0072-000 Printable Tubing by TE Connectivity

TMS-SCE-2X-1K-3/16-S1-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1899100-4,
CC0072-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.86
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
800
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.81
800
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.84
800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for Sager
Sager
from US$0.38
-
Buy Now
Logo for Farnell
Farnell
from US$2.01
-
Buy Now

Specifications

Color White
Shrink Ratio 2:1
Markers per Sleeve 2
Sleeve Length 25mm, 1in
Recovered Inside Diameter 2.3mm, .093in
Supplied Diameter .187in, 4.8mm
Compatible Cable Diameter .069 – .16in, 1.7 – 4.mm
Recommended Ribbon See Printer Ribbon Matrix
Packaging Quantity 1000
Recommended Printer See Printer Ribbon Matrix
Number of Prescores 1
Printer Technology Thermal Transfer
Tubing Grade Military
Tubing Type Ladder
Operating Temperature Range -67 – 275°F, -55 – 135°C


Alternative Descriptions

Wire Labels & Markers Tms-Sce-2X-1K-3/16-S1-9 |Raychem Te Connectivity CC0072-000 | Newark Electronics
Wire Labels&Markers TMS-SCE-2X-1K-3/16-S1-9 | Rapid Electronics
TE Connectivity TMS-SCE-2X-1K-3/16-S1-9 Wire Labels & Ma | Distrelec
Wire Labels & Markers TMS-SCE-2X-1K-3/16-S1-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC0072-000?

Additional datasheets, footprints and schematics for CC0072-000 are listed on our Part Details page. You can also find images and similar parts to CC0072-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC0072-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0072-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC0072-000 fall under?

The CC0072-000 is listed under Identification & Labeling > Printable Tubing.

Can I view similar or alternative parts?

You can view similar parts to CC0072-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC0072-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CC0072-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC0072-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CC0072-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC0072-000 often in real-time on the comparison pages.

What if I can't find stock of CC0072-000?

You can fill out our help required form which you can use to request a quote for CC0072-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay