Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 169MHz 315MHz 433MHz 868MHz 915MHz Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CC-ANTENNA-DK?
Additional datasheets, footprints and schematics for CC-ANTENNA-DK are listed on our Part Details page. You can also find images and similar parts to CC-ANTENNA-DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC-ANTENNA-DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC-ANTENNA-DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC-ANTENNA-DK fall under?
The CC-ANTENNA-DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC-ANTENNA-DK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC-ANTENNA-DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC-ANTENNA-DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC-ANTENNA-DK have stock available?
There is no stock from authorised distributors for CC-ANTENNA-DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC-ANTENNA-DK often in real-time on the comparison pages.
What if I can't find stock of CC-ANTENNA-DK?
You can fill out our help required form which you can use to request a quote for CC-ANTENNA-DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.