Status: | Unknown |
---|---|
Series: | CBT Series |
RoHS: | Unknown |
Resistance | 22kohm |
---|---|
Product Range | CBT Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Composition |
Temperature Coefficient | -600ppm/°C to +200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 3.6mm |
Body Length | 9.5mm |
External Length / Height | 59.5mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Lead Diameter | 0.7mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 700V |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 600ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 350V |
RES, 22K, 5%, 500MW, AXIAL, CARBON | element14 |
Through Hole Carbon Composition Resistor, Cbt Series, 22 Kohm, 500 Mw, - 5, 350 V Rohs Compliant: Yes |Neohm Te Connectivity CBT50J22K | Newark Electronics |
Axial Carbon Resistor 22kOhms +/-5% 0.5W -600 - +200ppm/degC | TE Connectivity CBT50J22K | RS Americas |
Where can I find additional details, specifications and documents for a CBT50J22K?
Additional datasheets, footprints and schematics for CBT50J22K are listed on our Part Details page. You can also find images and similar parts to CBT50J22K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBT50J22K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT50J22K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBT50J22K fall under?
The CBT50J22K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CBT50J22K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBT50J22K you can contact the distributor directly for product support, shipping queries etc.
Is the CBT50J22K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBT50J22K have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for CBT50J22K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBT50J22K often in real-time on the comparison pages.
What if I can't find stock of CBT50J22K?
You can fill out our help required form which you can use to request a quote for CBT50J22K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.