Options for Price Comparison
Distributor Statistics for CBT50J1M5
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for CBT50J1M5
Details for CBT50J1M5 by TE Connectivity
Electronic & Electrical Components > Resistors > Resistors - Fixed Value
RES 1M5 5% 500MW AXIAL CARBON
CBT50J1M5 image

CBT50J1M5 by TE Connectivity

RES 1M5 5% 500MW AXIAL CARBON
Part Information
CBT50J1M5 image
RoHS Compliant
Specifications
Resistance:
1.5Mohm
Product Range:
CBT Series
Power Rating:
500mW
Resistance Tolerance:
± 5%
Resistor Case Style:
Axial Leaded
Voltage Rating:
350V
Resistor Element Material:
Carbon Composition
Temperature Coefficient:
-600ppm/°C to +200ppm/°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Body Diameter:
3.6mm
Body Length:
9.5mm
External Length / Height:
59.5mm
Full Power Rating Temperature:
70°C
Insulation Resistance:
1000Mohm
Lead Diameter:
0.7mm
Lead Length:
25mm
No. of Pins:
2Pins
Operating Temperature Max:
125°C
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +125°C
Overload Voltage:
700V
Resistor Mounting:
Through Hole
Temperature Coeff. +:
200ppm/°C
Temperature Coeff. -:
600ppm/°C
Tolerance +:
5%
Tolerance -:
5%
Voltage Rating V DC:
350V
Alternate Descriptions
CBT Carbon resistor 1M5 0.5W 5% RS Components
Through Hole Carbon Composition Resistor, CBT Series, 1.5 Mohm, 500 mW, - 5%, 350 V Newark Electronics