Status: | Unknown |
---|---|
Series: | CBT Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
1,740
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,740
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
1,740
in stock
|
Buy Now | |
element14
from US$0.13
|
29
in stock
|
Buy Now | |
Farnell
from US$0.38
|
29
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | CBT Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Carbon Composition |
Temperature Coefficient | -700ppm/°C to +400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.4mm |
Body Length | 6.3mm |
External Length / Height | 60.3mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 27mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 400ppm/°C |
Temperature Coeff. - | 700ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 250V |
CARBON RESISTOR COMPOSITION | Rapid Electronics |
TE Connectivity - AMP Carbon Resistor 100 Ohm 0.25W 250V | Distrelec |
CBT Carbon resistor 100R 0.25W 5% | RS |
RES, 100R, 5%, 250MW, AXIAL | element14 |
Axial Carbon Resistor 100Ohms +/-5% 0.25W -700 - +400ppm/degC, CBT25J100R | TE Connectivity CBT25J100R | RS Americas |
Carbon Resistor Composition, 100 Ohm, 250Mw, 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a CBT25J100R?
Additional datasheets, footprints and schematics for CBT25J100R are listed on our Part Details page. You can also find images and similar parts to CBT25J100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBT25J100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT25J100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBT25J100R fall under?
The CBT25J100R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CBT25J100R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBT25J100R you can contact the distributor directly for product support, shipping queries etc.
Is the CBT25J100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBT25J100R have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and element14 have stock available or on a lead time for CBT25J100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBT25J100R often in real-time on the comparison pages.
What if I can't find stock of CBT25J100R?
You can fill out our help required form which you can use to request a quote for CBT25J100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.