Status: | Unknown |
---|---|
Series: | CBT Series |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
Product Range | CBT Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Carbon Composition |
Temperature Coefficient | -700ppm/°C to +400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Resistor Mounting | Through Hole |
RES, 100K, 5%, 250MW, AXIAL, CARBON | element14 |
Where can I find additional details, specifications and documents for a CBT25J100K?
Additional datasheets, footprints and schematics for CBT25J100K are listed on our Part Details page. You can also find images and similar parts to CBT25J100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBT25J100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT25J100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBT25J100K fall under?
The CBT25J100K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CBT25J100K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBT25J100K you can contact the distributor directly for product support, shipping queries etc.
Is the CBT25J100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBT25J100K have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CBT25J100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBT25J100K often in real-time on the comparison pages.
What if I can't find stock of CBT25J100K?
You can fill out our help required form which you can use to request a quote for CBT25J100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.