Status: | Unknown |
---|---|
Series: | CBS Series |
RoHS: | Unknown |
Product Range | CBS Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE | element14 |
Where can I find additional details, specifications and documents for a CBS-TV-1408?
Additional datasheets, footprints and schematics for CBS-TV-1408 are listed on our Part Details page. You can also find images and similar parts to CBS-TV-1408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBS-TV-1408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBS-TV-1408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBS-TV-1408 fall under?
The CBS-TV-1408 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CBS-TV-1408 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBS-TV-1408 you can contact the distributor directly for product support, shipping queries etc.
Is the CBS-TV-1408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBS-TV-1408 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBS-TV-1408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBS-TV-1408 often in real-time on the comparison pages.
What if I can't find stock of CBS-TV-1408?
You can fill out our help required form which you can use to request a quote for CBS-TV-1408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.