CBR08C330JAGAC Capacitors by KEMET

CAP 33PF 250V 5% 0805

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$1.09
3,440
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.91
-
Buy Now
Logo for Farnell
Farnell
from US$0.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33pF
Voltage Rating 250V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 5%
Operating Temperature Max 125°C
Capacitor Case Style 0805 [2012 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Capacitor ceramic CBR 33pF 250V 0805 | RS
Multilayer Ceramic Capacitor, 33 pF, 250 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America
0805 CBR 33pF Ceramic Multilayer Capacitor,250V dc,+125C, C0G Dielectric,+/-5% | KEMET CBR08C330JAGAC | RS Americas
CAP, 33PF, 250V, 5%, 0805 | Farnell
Multilayer Ceramic Capacitor, 33 pF, 250 V, � 5%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR08C330JAGAC?

Additional datasheets, footprints and schematics for CBR08C330JAGAC are listed on our Part Details page. You can also find images and similar parts to CBR08C330JAGAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR08C330JAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR08C330JAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR08C330JAGAC fall under?

The CBR08C330JAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR08C330JAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR08C330JAGAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR08C330JAGAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR08C330JAGAC have stock available?

Authorised distributors including RS, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for CBR08C330JAGAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR08C330JAGAC often in real-time on the comparison pages.

What if I can't find stock of CBR08C330JAGAC?

You can fill out our help required form which you can use to request a quote for CBR08C330JAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay