Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Capacitance | 3.8pF |
---|---|
Voltage Rating | 50V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 3.8Pf, 50V, 0603 | Newark Electronics |
CAP, 3.8PF, 50V, 0603 | element14 |
Multilayer Ceramic Capacitor, 3.8 pF, 50 V, ± 0.1pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CBR06C389B5GAC?
Additional datasheets, footprints and schematics for CBR06C389B5GAC are listed on our Part Details page. You can also find images and similar parts to CBR06C389B5GAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR06C389B5GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR06C389B5GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR06C389B5GAC fall under?
The CBR06C389B5GAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CBR06C389B5GAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR06C389B5GAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR06C389B5GAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR06C389B5GAC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CBR06C389B5GAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR06C389B5GAC often in real-time on the comparison pages.
What if I can't find stock of CBR06C389B5GAC?
You can fill out our help required form which you can use to request a quote for CBR06C389B5GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.