CBR06C150JAGAC Capacitors by KEMET

CAP 15PF 250V 5% 0603

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 15pF
Voltage Rating 250V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 5%
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Cap, 15Pf, 250V, 5%, 0603 | Newark Electronics
Multilayer Ceramic Capacitor, 15 pF, 250 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America
0603 C, CBR 15pF Ceramic Multilayer Capacitor,250V dc,+125C, C0G Dielectric,+/-5% | KEMET CBR06C150JAGAC | RS Americas
CAP, 15PF, 250V, 0603 | element14
Multilayer Ceramic Capacitor, 15 pF, 250 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR06C150JAGAC?

Additional datasheets, footprints and schematics for CBR06C150JAGAC are listed on our Part Details page. You can also find images and similar parts to CBR06C150JAGAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR06C150JAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR06C150JAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR06C150JAGAC fall under?

The CBR06C150JAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR06C150JAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR06C150JAGAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR06C150JAGAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR06C150JAGAC have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for CBR06C150JAGAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR06C150JAGAC often in real-time on the comparison pages.

What if I can't find stock of CBR06C150JAGAC?

You can fill out our help required form which you can use to request a quote for CBR06C150JAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay