Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Capacitance | 8.2pF |
---|---|
Voltage Rating | 250V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 0.25pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0505 [1414 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
8.20Pf 250V Rohs Compliant: Yes |Kemet CBR05C829CAGAC | Newark Electronics |
KEMET MLCC 250V C0G TC 8.2pF SMD 0505 | Distrelec |
Where can I find additional details, specifications and documents for a CBR05C829CAGAC?
Additional datasheets, footprints and schematics for CBR05C829CAGAC are listed on our Part Details page. You can also find images and similar parts to CBR05C829CAGAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR05C829CAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR05C829CAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR05C829CAGAC fall under?
The CBR05C829CAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CBR05C829CAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR05C829CAGAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR05C829CAGAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR05C829CAGAC have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for CBR05C829CAGAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR05C829CAGAC often in real-time on the comparison pages.
What if I can't find stock of CBR05C829CAGAC?
You can fill out our help required form which you can use to request a quote for CBR05C829CAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.