CBR05C470JAGAC Capacitors by KEMET

CAP 47PF 250V 5% 0505

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.82
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.95
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 47pF
Voltage Rating 250V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 5%
Operating Temperature Max 125°C
Capacitor Case Style 0505 [1414 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 47Pf, 250V, 5%, 0505 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR05C470JAGAC?

Additional datasheets, footprints and schematics for CBR05C470JAGAC are listed on our Part Details page. You can also find images and similar parts to CBR05C470JAGAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR05C470JAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR05C470JAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR05C470JAGAC fall under?

The CBR05C470JAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR05C470JAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR05C470JAGAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR05C470JAGAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR05C470JAGAC have stock available?

Authorised distributors including Rapid Electronics, Farnell, element14 and Newark Electronics have stock available or on a lead time for CBR05C470JAGAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR05C470JAGAC often in real-time on the comparison pages.

What if I can't find stock of CBR05C470JAGAC?

You can fill out our help required form which you can use to request a quote for CBR05C470JAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay