CBR04C390J5GAC

Electronic & Electrical Components

> Capacitors

> RF Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for CBR04C390J5GAC
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CBR04C390J5GAC
Series Information for CBR04C390J5GAC - KEMET

Features

  • feature
    -55u00b0C to +125u00b0C operating temperature range
  • feature
    0201, 0402, 0603 and 0805 case sizes (inches)
  • feature
    Available capacitance tolerances of u00b10.05pF, u00b10.1pF, u00b10.25pF, u00b10.5pF, u00b11%, u00b12%, u00b15% and u00b110%
  • feature
    Base metal electrode (BME) dielectric system
  • feature
    Capacitance offerings ranging from 0.1pF up to 100pF
  • feature
    DC voltage ratings of 6.3V, 10V, 25V, 50V, 100V and 250V
  • feature
    High thermal stability
  • feature
    Low ESR
  • feature
    Negligible capacitance change with respect to temperature
  • feature
    No capacitance change with respect to applied rated DC voltage
  • feature
    No capacitance decay with time
  • feature
    No piezoelectric noise
  • feature
    Non-polar device, minimizing installation concerns -
  • feature
    Pb-Free and RoHS compliant
  • feature
    Ultra High Q

Description

CAP 39PF 50V 5% 0402
KEMET’s CBR series surface mount multilayer ceramic capacitors (MLCCs) in C0G dielectric feature a robust and exceptionally stable base metal electrode dielectric system that provides excellent low loss performance (High Q). These devices offer extremely low ESR and high self-resonance characteristics, and are well suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. CRF series capacitors exhibits no change in capacitance with respect to time and voltage and boasts a negligible change in capacitance with reference to ambient temperature. Capacitance change is limited to ±30ppm/ºC from -55°C to +125°C. CBR series devices are are suitable for many circuit applications including RF power amplifiers, mixers, oscillators, low noise amplifiers, filter networks, antenna tuning, timing circuits, delay lines and MRI imaging coils.

Specifications

Capacitance:
39pF
Voltage Rating:
50V
Product Range:
HiQ-CBR Series
Capacitance Tolerance:
± 5%
Operating Temperature Max:
125°C
Capacitor Case Style:
0402 [1005 Metric]
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Cap Ceramic 39pF 50V C0G 5% SMD 0402 125°C Paper T/R

Avnet Europe

Cap Ceramic 39pF 50V C0G 5% SMD 0402 125°C Paper T/R