Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
14,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
40,000
in stock
|
Buy Now | |
element14
from US$0.07
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
20,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Capacitance | 18pF |
---|---|
Voltage Rating | 50V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 1% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
Cap Hiq Rf 18Pf 50V 1% Smd 0402 Rohs Compliant: Yes |Kemet CBR04C180F5GAC | Newark Electronics |
Multilayer Ceramic Capacitor, 18 pF, 50 V, ± 1%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
CAP, 18PF, 50V, 0402 | element14 |
SMD MLCC 0402 18pF 50V C0G +/-1% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 18 pF, 50 V, � 1%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CBR04C180F5GAC?
Additional datasheets, footprints and schematics for CBR04C180F5GAC are listed on our Part Details page. You can also find images and similar parts to CBR04C180F5GAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR04C180F5GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR04C180F5GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR04C180F5GAC fall under?
The CBR04C180F5GAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CBR04C180F5GAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR04C180F5GAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR04C180F5GAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR04C180F5GAC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for CBR04C180F5GAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR04C180F5GAC often in real-time on the comparison pages.
What if I can't find stock of CBR04C180F5GAC?
You can fill out our help required form which you can use to request a quote for CBR04C180F5GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.