CBR04C130F5GAC

Electronic & Electrical Components

> Capacitors

> RF Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for CBR04C130F5GAC
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CBR04C130F5GAC
Series Information for CBR04C130F5GAC - KEMET

Features

  • feature
    0201, 0402, 0603 and 0805 case sizes (inches)
  • feature
    1 MHz to 50 GHz frequency range
  • feature
    Base metal electrode (BME) dielectric system
  • feature
    DC voltage ratings of 6.3 V, 10 V, 25 V, 50 V, 100 V, 200 V, 250 V and 500 V -
  • feature
    High Q and low ESR
  • feature
    High SRF
  • feature
    High thermal stability
  • feature
    Operating temperature range of u221255u00b0C to +125u00b0C
  • feature
    Pb-free and RoHS compliant

Description

CAP 13PF 50V 1% 0402
KEMET’s CBR Series surface mount multilayer ceramic capacitors (MLCCs) in C0G dielectric feature a robust and exceptionally stable copper electrode dielectric system that offers excellent low loss performance (high Q). These devices provide extremely low ESR and high self-resonance characteristics, and are well-suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. CBR Series capacitors exhibit no change in capacitance with respect to time and voltage, and boast a negligible change in capacitance with reference to ambient temperature. Capacitance change is limited to ±30 ppm/ ºC from −55°C to +125°C. CBR Series devices are suitable for many circuit applications including RF power amplifiers, mixers, oscillators, low noise amplifiers, filter networks, antenna tuning, timing circuits, delay lines, and MRI imaging coils.

Specifications

Capacitance:
13pF
Voltage Rating:
50V
Product Range:
HiQ-CBR Series
Capacitance Tolerance:
± 1%
Operating Temperature Max:
125°C
Capacitor Case Style:
0402 [1005 Metric]
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Cap Ceramic 13pF 50V C0G 1% SMD 0402 125°C Punched Paper T/R

Avnet America product

Avnet Europe

Cap Ceramic 13pF 50V C0G 1% SMD 0402 125°C Punched Paper T/R

Avnet Europe product

Distrelec

.1082

Distrelec product