Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Terminal Type | - |
Insulator Colour | - |
Tab Size - Metric | - |
Tab Size - Imperial | - |
Terminal Material | - |
Terminal, Stack Disconnect, 22-18 Awg | Newark Electronics |
TERMINAL, STACK DISCONNECT, 22-18 AWG | element14 |
Where can I find additional details, specifications and documents for a CBR-TV-1822?
Additional datasheets, footprints and schematics for CBR-TV-1822 are listed on our Part Details page. You can also find images and similar parts to CBR-TV-1822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR-TV-1822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR-TV-1822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR-TV-1822 fall under?
The CBR-TV-1822 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CBR-TV-1822 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR-TV-1822 you can contact the distributor directly for product support, shipping queries etc.
Is the CBR-TV-1822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR-TV-1822 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBR-TV-1822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR-TV-1822 often in real-time on the comparison pages.
What if I can't find stock of CBR-TV-1822?
You can fill out our help required form which you can use to request a quote for CBR-TV-1822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.