Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | PBT (Polybutylene Terephthalate) |
Sleeving Colour | Green |
Internal Diameter | 10mm |
Length - Metric | 25m |
Length - Imperial | 82ft |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Sleeving, Pbt, 10Mm, 25M | Newark Electronics |
SLEEVING, PBT, 10MM, 25M | element14 |
Where can I find additional details, specifications and documents for a CBMS-10-P-25M?
Additional datasheets, footprints and schematics for CBMS-10-P-25M are listed on our Part Details page. You can also find images and similar parts to CBMS-10-P-25M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBMS-10-P-25M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBMS-10-P-25M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBMS-10-P-25M fall under?
The CBMS-10-P-25M is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CBMS-10-P-25M when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBMS-10-P-25M you can contact the distributor directly for product support, shipping queries etc.
Is the CBMS-10-P-25M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBMS-10-P-25M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBMS-10-P-25M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBMS-10-P-25M often in real-time on the comparison pages.
What if I can't find stock of CBMS-10-P-25M?
You can fill out our help required form which you can use to request a quote for CBMS-10-P-25M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.