CB9317-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CB9317-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CB9317-011
Series Information for CB9317-011 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-6161
  • Product Code: C777
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-6161

Specifications

Number of Cores:
1
Conductor Diameter:
29 – 32.5mm
Insulation Diameter:
45.8 – 50.5mm
Cross-Section Range:
630mm²
Sheath Outside Diameter:
55 – 68mm
Voltage Class:
≤ 36kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
English
Product Availability:
AMERICAS, ASIA, China, ANZPAC, EMEA
Insulation:
Plastic
Cable Shield Style:
Wire
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes

Compatibility

  • Compatible Parts: 2107246-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability