CB88166002 Heat Shrink Tubing by TE Connectivity

RBK-VWS-125-NR1-X-100MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899238-1,
CB88166002
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for Sager
Sager
from US$0.52
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Color Clear
Shrink Ratio 4:1
Fluid Type Typical Automotive Fluids, Water
Flexibility Semi-Rigid
Expanded Inside Diameter (Min) 5.7mm, .224in
Recovered Inside Diameter (Max) .05in, 1.27mm
Recovered Wall Thickness (Tolerance) .056in, 1.42mm
Cut Length 3.937in, 100mm
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region EMEA, Asia
Product Family RBK-VWS
Wall Type Dual
Recovery Temperature 135°C
Resistant To Abrasion, Fluids
Shrink Temperature (Min) 110°C
Fluid Resistance Moisture/Spray Protection
Operating Temperature Range -40 – 125°C
Flammability Non-Flame-Retardant

Alternative Descriptions

Heat Shrink Tubing & Sleeves | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB88166002?

Additional datasheets, footprints and schematics for CB88166002 are listed on our Part Details page. You can also find images and similar parts to CB88166002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB88166002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB88166002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB88166002 fall under?

The CB88166002 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CB88166002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB88166002 you can contact the distributor directly for product support, shipping queries etc.

Is the CB88166002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB88166002 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CB88166002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB88166002 often in real-time on the comparison pages.

What if I can't find stock of CB88166002?

You can fill out our help required form which you can use to request a quote for CB88166002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay