Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899191-2,
CB83514003 |
Fluid Type | Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water |
---|---|
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Material Systems Code | 200 |
Size Range | 15.9 – 31.75mm, .625 – 1.252in |
Recovered Inside Diameter (Max) | .625in, 15.9mm |
Recovered Wall Thickness (Nominal) | 2.3mm, .091in |
Expanded Inside Diameter (Min) | 1.252in, 31.75mm |
Product Source | UK |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Single |
Flammability | Flame-Retardant |
Resistant To | Fluids |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 31.8MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CB83514003?
Additional datasheets, footprints and schematics for CB83514003 are listed on our Part Details page. You can also find images and similar parts to CB83514003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB83514003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB83514003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB83514003 fall under?
The CB83514003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB83514003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB83514003 you can contact the distributor directly for product support, shipping queries etc.
Is the CB83514003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB83514003 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for CB83514003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB83514003 often in real-time on the comparison pages.
What if I can't find stock of CB83514003?
You can fill out our help required form which you can use to request a quote for CB83514003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.