Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899191-9,
CB83464003 |
Flexibility | Flexible |
---|---|
Fluid Type | Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Diesel Fuel |
Color | Black |
Material Systems Code | 200, 25 |
Material | Crosslinked Fluoroelastomer |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .87in, 22.09mm |
Cut Length | 48mm, 1.89in, 48.01mm |
Recovered Wall Thickness (Nominal) | .059in, 1.5mm |
Size Range | 11.05 – 22.09mm, .435 – .87in |
Recovered Inside Diameter (Max) | .435in, 11.045mm |
Product Source | UK |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Single |
Operating Temperature Range | -40 – 200°C |
Resistant To | Fluids |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves RW-200-E-7/8-0-SP PRICED PER METER | Sager |
Where can I find additional details, specifications and documents for a CB83464003?
Additional datasheets, footprints and schematics for CB83464003 are listed on our Part Details page. You can also find images and similar parts to CB83464003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB83464003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB83464003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB83464003 fall under?
The CB83464003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB83464003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB83464003 you can contact the distributor directly for product support, shipping queries etc.
Is the CB83464003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB83464003 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CB83464003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB83464003 often in real-time on the comparison pages.
What if I can't find stock of CB83464003?
You can fill out our help required form which you can use to request a quote for CB83464003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.