Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 462A423-770-0 |
Material | NBCCS |
---|---|
Adhesive Pre-Coat | No |
材質システム コード | 770 |
Material Code | 770 |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 2) | .79 – 1.42in, 20.1 – 36.1mm |
Inside Diameter Range (Body) | .79 – 2.37in, 20.1 – 60.2mm |
Inside Diameter Range (Leg 1) | .79 – 1.42in, 20.1 – 36.1mm |
Inside Diameter Range (Leg 3) | 20.1 – 36.1mm, .79 – 1.42in |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Chemical, Biological, Radiological and Nuclear (CBRN) |
Molded Part Shape Code | 462A |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape | Y Shape |
Size Code | 423 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Resistant To | Radiation |
Cable Accessories Transition Black | Avnet America |
Heat Shrink Cable Boots & End Caps 462A423-770-0 | Sager |
Where can I find additional details, specifications and documents for a CB8304-000?
Additional datasheets, footprints and schematics for CB8304-000 are listed on our Part Details page. You can also find images and similar parts to CB8304-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB8304-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB8304-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB8304-000 fall under?
The CB8304-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to CB8304-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB8304-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB8304-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB8304-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CB8304-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB8304-000 often in real-time on the comparison pages.
What if I can't find stock of CB8304-000?
You can fill out our help required form which you can use to request a quote for CB8304-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.