Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB7845-000 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel |
---|---|
Material Systems Code | 200 |
Material | Crosslinked Fluoroelastomer |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Color | Black |
Recovered Wall Thickness (Nominal) | .13in, 3.3mm |
Recovered Inside Diameter (Max) | 25.4mm, 1in |
Size Range | 1 – 2in, 25.4 – 50.8mm |
Expanded Inside Diameter (Min) | 2in, 50.8mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Single |
Fluid Resistance | Immersion Protection, Splash Protection |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Resistant To | Fluids |
Recovery Temperature | 175°C |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RW-200-2-0-SP PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a CB7845-000?
Additional datasheets, footprints and schematics for CB7845-000 are listed on our Part Details page. You can also find images and similar parts to CB7845-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB7845-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB7845-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB7845-000 fall under?
The CB7845-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB7845-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB7845-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB7845-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB7845-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for CB7845-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB7845-000 often in real-time on the comparison pages.
What if I can't find stock of CB7845-000?
You can fill out our help required form which you can use to request a quote for CB7845-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.