CB7842-000 Heat Shrink Tubing by TE Connectivity

RW-200-7/8-0-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: CB7842-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.22

Distributor Stock
Logo for Farnell
Farnell
from US$82.40
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$29.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$46.38
-
Buy Now
Logo for Sager
Sager
from US$22.22
-
Buy Now

Specifications

Fluid Type Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil
Material Crosslinked Fluoroelastomer
Flexibility Flexible
Shrink Ratio 2:1
Color Black
Material Systems Code 200
Expanded Inside Diameter (Min) .875in, 22.23mm
Recovered Wall Thickness (Nominal) 1.5mm, .059in
Recovered Inside Diameter (Max) 11.115mm, .4375in
Size Range .438 – .875in, 11.12 – 22.23mm
Product Source US
Low Outgassing No
Packaging Method Piece
Wall Type Single
Flammability Flame-Retardant
Resistant To Fluids
Operating Temperature Range -40 – 200°C
Shrink Temperature (Min) 175°C
Recovery Temperature 175°C
Fluid Resistance Splash Protection, Immersion Protection

Compatible Parts


Alternative Descriptions

Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Spool | Avnet America
Heat Shrink Tubing & Sleeves HS-TBG 22.2MM BK PRICE PER FT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB7842-000?

Additional datasheets, footprints and schematics for CB7842-000 are listed on our Part Details page. You can also find images and similar parts to CB7842-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB7842-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB7842-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB7842-000 fall under?

The CB7842-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CB7842-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB7842-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CB7842-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB7842-000 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for CB7842-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB7842-000 often in real-time on the comparison pages.

What if I can't find stock of CB7842-000?

You can fill out our help required form which you can use to request a quote for CB7842-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay