Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1899203-8,
CB7841-000 |
Material Systems Code | 200 |
---|---|
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Color | Black |
Fluid Type | Water, Lubricating Oil, Hydraulic Fluid, Aviation Fuel |
Material | Crosslinked Fluoroelastomer |
Recovered Inside Diameter (Max) | 9.5mm, .375in |
Recovered Wall Thickness (Nominal) | .067in, 1.7mm |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Size Range | 9.5 – 19.05mm, .375 – .75in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Wall Type | Single |
Flammability | Flame-Retardant |
Fluid Resistance | Immersion Protection, Splash Protection |
Resistant To | Fluids |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Tubing And Sleeves Rw-200-3/4-0-Sp Price Per Foot |Raychem Te Connectivity CB7841-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 19.1MM BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a CB7841-000?
Additional datasheets, footprints and schematics for CB7841-000 are listed on our Part Details page. You can also find images and similar parts to CB7841-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB7841-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB7841-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB7841-000 fall under?
The CB7841-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB7841-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB7841-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB7841-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB7841-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TTI Europe and Sager have stock available or on a lead time for CB7841-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB7841-000 often in real-time on the comparison pages.
What if I can't find stock of CB7841-000?
You can fill out our help required form which you can use to request a quote for CB7841-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.