Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CB7764-000,
1-1899240-0 |
Prices starting from US$6.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.36
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$11.20
|
900
in stock
|
Buy Now | |
TTI Europe
from US$12.43
|
359
in stock
|
Buy Now | |
Avnet America
from US$13.93
|
-
|
Buy Now | |
Avnet Asia
from US$60.82
|
-
|
Buy Now | |
Sager
from US$6.91
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water |
---|---|
Material Systems Code | 200 |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Size Range | 1.6 – 3.18mm, .063 – .125in |
Recovered Inside Diameter (Max) | .063in, 1.6mm |
Expanded Inside Diameter (Min) | 3.18mm, .125in |
Recovered Wall Thickness (Nominal) | .9mm, .0354in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Wall Type | Single |
Operating Temperature Range | -40 – 200°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 175°C |
Resistant To | Fluids |
Fluid Resistance | Splash Protection, Immersion Protection |
Recovery Temperature | 175°C |
Tubing And Sleeves Hs-Tbg 3.2Mm Bk Price Per Ft |Raychem Te Connectivity CB7764-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 3.2MM BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a CB7764-000?
Additional datasheets, footprints and schematics for CB7764-000 are listed on our Part Details page. You can also find images and similar parts to CB7764-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB7764-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB7764-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB7764-000 fall under?
The CB7764-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB7764-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB7764-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB7764-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB7764-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TTI Europe, Avnet America and Avnet Asia have stock available or on a lead time for CB7764-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB7764-000 often in real-time on the comparison pages.
What if I can't find stock of CB7764-000?
You can fill out our help required form which you can use to request a quote for CB7764-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.