Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Shrink Ratio | 3:1 |
Fluid Type | De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Turbine Fuel |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 5.6mm, .2204in |
Expanded Inside Diameter (Min) | .75in, 19.05mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 121°C |
Fluid Resistance | Moisture/Spray Protection |
Flammability | Non-Flame-Retardant |
Resistant To | Moisture, Fluids, Abrasion |
Operating Temperature Range | -55 – 110°C |
Heat Shrink Tubing And Sleeves Sst-9-07/97 |Amp Te Connectivity CB5423-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves SST-9-07/97 | Sager |
Where can I find additional details, specifications and documents for a CB5423-000?
Additional datasheets, footprints and schematics for CB5423-000 are listed on our Part Details page. You can also find images and similar parts to CB5423-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5423-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5423-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5423-000 fall under?
The CB5423-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5423-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5423-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5423-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5423-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CB5423-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5423-000 often in real-time on the comparison pages.
What if I can't find stock of CB5423-000?
You can fill out our help required form which you can use to request a quote for CB5423-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.