Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$58.15
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$50.60
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$58.85
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$58.20
|
17
in stock
|
Buy Now | |
Avnet America
from US$43.81
|
-
|
Buy Now | |
RS Americas
from US$70.53
|
-
|
Buy Now | |
Sager
from US$35.54
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Turbine Fuel, De-Icing Fluid |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 3:1 |
Expanded Inside Diameter (Min) | 2in, 50.8mm |
Recovered Inside Diameter (Max) | .75in, 19.1mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Shrink Temperature (Min) | 90°C |
Resistant To | Abrasion, Moisture, Fluids |
Recovery Temperature | 121°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -55 – 110°C |
Fluid Resistance | Moisture/Spray Protection |
Heat Shrink Tubing And Sleeves Sst-48-20/226 |Raychem Te Connectivity CB5383-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves SST-48-20/226 | Rapid Electronics |
SST-48-20/226 | TE Connectivity CB5383-000 | RS Americas |
Heat Shrink Tubing & Sleeves SST-48-20/226 | Sager |
Where can I find additional details, specifications and documents for a CB5383-000?
Additional datasheets, footprints and schematics for CB5383-000 are listed on our Part Details page. You can also find images and similar parts to CB5383-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5383-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5383-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5383-000 fall under?
The CB5383-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5383-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5383-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5383-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5383-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CB5383-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5383-000 often in real-time on the comparison pages.
What if I can't find stock of CB5383-000?
You can fill out our help required form which you can use to request a quote for CB5383-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.