CB5369-000 Heat Shrink Tubing by TE Connectivity

SST-48-15/FR/97/RED/NM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.64

Distributor Stock
Logo for Avnet America
Avnet America
from US$42.42
-
Buy Now
Logo for Sager
Sager
from US$40.64
-
Buy Now

Specifications

Color Red
Shrink Ratio 3:1
Material Irradiated Modified Polyolefin
Fluid Type Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Turbine Fuel
Flexibility Semi-Rigid
Expanded Inside Diameter (Min) 1.5in, 38.1mm
Recovered Inside Diameter (Max) 12.7mm, .5in
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Single
Resistant To Abrasion, Moisture, Fluids
Flammability Non-Flame-Retardant
Shrink Temperature (Min) 90°C
Operating Temperature Range -55 – 110°C
Recovery Temperature 121°C
Fluid Resistance Moisture/Spray Protection

Compatible Parts


Alternative Descriptions

SST-48-15/97/RED/NM | Avnet America
Heat Shrink Tubing & Sleeves SST-48-15/97/RED/NM CB5340-000 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB5369-000?

Additional datasheets, footprints and schematics for CB5369-000 are listed on our Part Details page. You can also find images and similar parts to CB5369-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB5369-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5369-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB5369-000 fall under?

The CB5369-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CB5369-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB5369-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CB5369-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB5369-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CB5369-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB5369-000 often in real-time on the comparison pages.

What if I can't find stock of CB5369-000?

You can fill out our help required form which you can use to request a quote for CB5369-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay