Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.24
Shrink Ratio | 3:1 |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Turbine Fuel, De-Icing Fluid |
Color | Black |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Resistant To | Fluids, Abrasion, Moisture |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 121°C |
Fluid Resistance | Moisture/Spray Protection |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing And Sleeves Sst-48-11/226 |Raychem Te Connectivity CB5346-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves SST-48-11/226 | Rapid Electronics |
TE Connectivity SST-48-11/226 HEAT SHRINK TUBE SINGLE WA | Distrelec |
Heat Shrink Tubing & Sleeves SST-48-11/226 | Sager |
Where can I find additional details, specifications and documents for a CB5346-000?
Additional datasheets, footprints and schematics for CB5346-000 are listed on our Part Details page. You can also find images and similar parts to CB5346-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5346-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5346-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5346-000 fall under?
The CB5346-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5346-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5346-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5346-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5346-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CB5346-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5346-000 often in real-time on the comparison pages.
What if I can't find stock of CB5346-000?
You can fill out our help required form which you can use to request a quote for CB5346-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.