Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Turbine Fuel |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Color | Black |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .16in, 4.06mm |
Cut Length | 914.4mm, 35.99in |
Recovered Inside Diameter (Max) | 44.5mm, 1.75in |
Expanded Inside Diameter (Min) | 4.5in, 114.3mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Resistant To | Abrasion, Moisture, Fluids |
Shrink Temperature (Min) | 90°C |
Operating Temperature Range | -55 – 90°C |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 121°C |
Fluid Resistance | Moisture/Spray Protection |
Heat Shrink Tubing & Sleeves SST-36-45/97 | Sager |
Where can I find additional details, specifications and documents for a CB5328-000?
Additional datasheets, footprints and schematics for CB5328-000 are listed on our Part Details page. You can also find images and similar parts to CB5328-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5328-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5328-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5328-000 fall under?
The CB5328-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5328-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5328-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5328-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5328-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CB5328-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5328-000 often in real-time on the comparison pages.
What if I can't find stock of CB5328-000?
You can fill out our help required form which you can use to request a quote for CB5328-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.